Panasonic Solid State Overload/Relay AFPX-E30PD

Description
I/O MODULE, FP-X SERIES, INPUT: 16 - DIGITAL, OUTPUT: 14 - SOLID STATE, 24 VDC, 24 VAC, DIN RAIL MOUNTING, OPERATING TEMPERATURE: 0 - 55 C. FREE 2 YEAR RADWELL WARRANTY
Description
I/O MODULE, FP-X SERIES, INPUT: 16 - DIGITAL, OUTPUT: 14 - SOLID STATE, 24 VDC, 24 VAC, DIN RAIL MOUNTING, OPERATING TEMPERATURE: 0 - 55 C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 24814941 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
24814941
Solid State Overload/Relay 24814941
I/O MODULE, FP-X SERIES, INPUT: 16 - DIGITAL, OUTPUT: 14 - SOLID STATE, 24 VDC, 24 VAC, DIN RAIL MOUNTING, OPERATING TEMPERATURE: 0 - 55 C. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, FP-X SERIES, INPUT: 16 - DIGITAL, OUTPUT: 14 - SOLID STATE, 24 VDC, 24 VAC, DIN RAIL MOUNTING, OPERATING TEMPERATURE: 0 - 55 C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 24814941
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
IEC 9 A Contactor - 100-C09UK01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
DRMS Series Hybrid Motor Starter with SS/ST - DRMS48D92 - Sensata Technologies
Specs
Device Technology Solid State
AC Motor Phase Three
Control Voltage 10 to 30 volts
View Details
2 suppliers