ABB AB Contactor AE40-30-R81

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC, 4 POLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC, 4 POLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 73860279 - Radwell International
Willingboro, NJ, United States
Contactor
73860279
Contactor 73860279
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC, 4 POLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC, 4 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 73860279
Product Name Contactor
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
IEC 9 A Contactor - 100-C09KG01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details