Schneider Electric, Ltd. Solid State Overload/Relay 76R2.12DC-SC0

Description
RELAY, 8BLADE, 7.5AMP, 220VAC, COIL 12VDC. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, 8BLADE, 7.5AMP, 220VAC, COIL 12VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 57312829 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
57312829
Solid State Overload/Relay 57312829
RELAY, 8BLADE, 7.5AMP, 220VAC, COIL 12VDC. FREE 2 YEAR RADWELL WARRANTY

RELAY, 8BLADE, 7.5AMP, 220VAC, COIL 12VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57312829
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
IEC 12 A Contactor - 100-C12KY01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details