Siemens Analytical Products Contactor 3TD2003-1BB4

Description
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.04.2020, CONTACTOR ASSEMBLY FOR REVERSING, SIZE 00, AC-3, 4 KW/400 V, 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.04.2020, CONTACTOR ASSEMBLY FOR REVERSING, SIZE 00, AC-3, 4 KW/400 V, 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 593063 - Radwell International
Willingboro, NJ, United States
Contactor
593063
Contactor 593063
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.04.2020, CONTACTOR ASSEMBLY FOR REVERSING, SIZE 00, AC-3, 4 KW/400 V, 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.04.2020, CONTACTOR ASSEMBLY FOR REVERSING, SIZE 00, AC-3, 4 KW/400 V, 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 593063
Product Name Contactor
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09ED200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-22B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 2275230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Solid State Overload/Relay - 6502 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details