GE Company Contactor/Starter Coil 55D781008G3R

Description
COIL ASSEMBLY, CONTROL VOLTAGE: 110 VDC, CONTROL VOLTAGE: 115 VDC, TYPE CR193, 400 AMP CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
Description
COIL ASSEMBLY, CONTROL VOLTAGE: 110 VDC, CONTROL VOLTAGE: 115 VDC, TYPE CR193, 400 AMP CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 123835274 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
123835274
Contactor/Starter Coil 123835274
COIL ASSEMBLY, CONTROL VOLTAGE: 110 VDC, CONTROL VOLTAGE: 115 VDC, TYPE CR193, 400 AMP CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

COIL ASSEMBLY, CONTROL VOLTAGE: 110 VDC, CONTROL VOLTAGE: 115 VDC, TYPE CR193, 400 AMP CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 123835274
Product Name Contactor/Starter Coil
Control Voltage 110 to 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
IEC 9 A Contactor - 100-C09UKD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 77415659 - Radwell International
Specs
Device Technology Solid State
View Details