ABB AB Contactor AL30-30-22-81

Description
CONTACTOR, SERIES AL30, 3 POLE, 24 VDC, 2 NO - 2 NC, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, SERIES AL30, 3 POLE, 24 VDC, 2 NO - 2 NC, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 8413021 - Radwell International
Willingboro, NJ, United States
Contactor
8413021
Contactor 8413021
CONTACTOR, SERIES AL30, 3 POLE, 24 VDC, 2 NO - 2 NC, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, SERIES AL30, 3 POLE, 24 VDC, 2 NO - 2 NC, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 8413021
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

0.4A Manual Motor Starters - MMS-32H-0.4A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 60 A Contactor - 100-C60D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 60 amps
View Details
2 suppliers
Motor Starters - 206131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details