Coto Technology Solid State Overload/Relay 5/1/5501

Description
RELAY, REED, SPST-NO, 7.5KV, 3A, THT; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:5VDC; PRODUCT RANGE:5500 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:40OHM; SWITCHING CURRENT MAX:3A; SWITCHING VOLTAGE MAX:7.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, REED, SPST-NO, 7.5KV, 3A, THT; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:5VDC; PRODUCT RANGE:5500 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:40OHM; SWITCHING CURRENT MAX:3A; SWITCHING VOLTAGE MAX:7.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 38476652 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
38476652
Solid State Overload/Relay 38476652
RELAY, REED, SPST-NO, 7.5KV, 3A, THT; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:5VDC; PRODUCT RANGE:5500 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:40OHM; SWITCHING CURRENT MAX:3A; SWITCHING VOLTAGE MAX:7.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RELAY, REED, SPST-NO, 7.5KV, 3A, THT; CONTACT CONFIGURATION:SPST-NO; COIL VOLTAGE:5VDC; PRODUCT RANGE:5500 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:40OHM; SWITCHING CURRENT MAX:3A; SWITCHING VOLTAGE MAX:7.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 38476652
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
IEC 9 A Contactor - 100-C09KF300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 18853615 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 to 100 volts
Continuous Current 12 amps
View Details