EE Controls Contactor/Starter Coil 910-396-191-25

Description
COIL, 20 / 24 VDC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
COIL, 20 / 24 VDC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 122403981 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
122403981
Contactor/Starter Coil 122403981
COIL, 20 / 24 VDC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY

COIL, 20 / 24 VDC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 122403981
Product Name Contactor/Starter Coil
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Contactors - MC-9B-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
Contactor - 20799515 - Radwell International
Specs
Number of Poles 3
View Details
Contactor - 222906506 - Radwell International
Sensata Technologies
Specs
Device Technology Electro-mechanical
Control Voltage 12 volts
View Details