Opto 22 Solid State Overload/Relay 5140

Description
RELAY, SOLID STATE, 3-32VDC. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, SOLID STATE, 3-32VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 88773338 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
88773338
Solid State Overload/Relay 88773338
RELAY, SOLID STATE, 3-32VDC. FREE 2 YEAR RADWELL WARRANTY

RELAY, SOLID STATE, 3-32VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 88773338
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-22B-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09UK01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Motor Starters - 206085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 7.37 HP
Three Phase Power 7.37 HP
DC Horsepower 7.37 HP
View Details