Siemens Analytical Products Contactor 3TD2000-1BA4

Description
DISCONTINUED BY MANUFACTURER, REVERSING STARTER, SIZE 00, AC-3, 4KW/400V, DC OPERATION, 12VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REVERSING STARTER, SIZE 00, AC-3, 4KW/400V, DC OPERATION, 12VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 51675606 - Radwell International
Willingboro, NJ, United States
Contactor
51675606
Contactor 51675606
DISCONTINUED BY MANUFACTURER, REVERSING STARTER, SIZE 00, AC-3, 4KW/400V, DC OPERATION, 12VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REVERSING STARTER, SIZE 00, AC-3, 4KW/400V, DC OPERATION, 12VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 51675606
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 9 A Contactor - 100-C09EQ200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Automotive Contactors - 2098372-1 - TE Connectivity
Specs
Continuous Current 250 to 499 amps
Single Phase Power 0.0017 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details