Stancor Contactor 91D-912

Description
STANCOR , CONTACTOR, 12VDC, DPDT. FREE 2 YEAR RADWELL WARRANTY
Description
STANCOR , CONTACTOR, 12VDC, DPDT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 82191496 - Radwell International
Willingboro, NJ, United States
Contactor
82191496
Contactor 82191496
STANCOR , CONTACTOR, 12VDC, DPDT. FREE 2 YEAR RADWELL WARRANTY

STANCOR , CONTACTOR, 12VDC, DPDT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 82191496
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6474 - Radwell International
Specs
Continuous Current 40 amps
View Details
Contactor - 167911687 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.3600 amps
View Details
Motor Starters - 206052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
IEC 9 A Contactor - 100-C09KD200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers