Siemens Analytical Products Contactor/Starter Coil 3TY6443-0BF4

Description
MAGNET COIL, FOR CONTACTOR, 3TB44 / 3TC44, 110 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNET COIL, FOR CONTACTOR, 3TB44 / 3TC44, 110 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 4364097 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
4364097
Contactor/Starter Coil 4364097
MAGNET COIL, FOR CONTACTOR, 3TB44 / 3TC44, 110 VDC. FREE 2 YEAR RADWELL WARRANTY

MAGNET COIL, FOR CONTACTOR, 3TB44 / 3TC44, 110 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4364097
Product Name Contactor/Starter Coil
Control Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 9 A Contactor - 100-C09P200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 18854492 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 65 amps
View Details