DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 290 300 310 320 330 340 346 347 348 349 350 351 352 353 354 355 356 357 358 360 370 380 390 400 410 417
Product Name Notes
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 33.1A Ipp Tvs Diode Surface Mount SMC
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMC
45.4V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
46.6V Clamp 32.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
47.67V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 31.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 32A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount SMC
50.82V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
50V Clamp 30A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
510.3V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount SMC
53.3V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
55.97V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
567V Clamp 2.7A Ipp Tvs Diode Surface Mount SMC
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
58.1V Clamp 27A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
595.35V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59V Clamp 169A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
59V Clamp 25.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
61.01V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.3V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount SMC
64.5V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
648V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
648V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
648V Clamp 2.3A Ipp Tvs Diode Surface Mount SMC
658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
67.73V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
680.4V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
PPPM 1500W; VRWM 30V; VBR MIN 33
PPPM 1500W; VRWM 33V; VBR MIN 36
TVS 1.5KW 28V 5%BI DO-214AB TR13
TVS 1.5KW 28V 5%UNI DO-214AB TR1
TVS 1.5KW 30V 5%BI DO-214AB TR13
TVS 1.5KW 30V 5%UNI DO-214AB TR1
TVS 1.5KW 33V 5%BI DO-214AB TR13
TVS 1.5KW 33V 5%UNI DO-214AB TR1
TVS 1.5KW 36V 5%BI DO-214AB TR13
TVS 1.5KW 36V 5%UNI DO-214AB TR1
TVS 1.5KW 40V 5%UNI DO-214AB TR1
TVS DIODE 26VWM 46.6VC DO214AB
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 28VWM 45.4VC SMC
TVS DIODE 28VWM 50VC DO214AB
TVS DIODE 300VWM 486VC DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 30VWM 48.4VC SMC
TVS DIODE 30VWM 53.5VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33VWM 53.3VC SMC
TVS DIODE 33VWM 59VC DO214AB
TVS DIODE 350VWM 567VC DO214AB
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 36VWM 58.1VC SMA
TVS DIODE 36VWM 58.1VC SMC
TVS DIODE 36VWM 64.3VC DO214AB
TVS DIODE 400VWM 648VC DO214AB
TVS DIODE 400VWM 648VC SMC
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.5VC SMC
TVS DIODE 40VWM 71.4VC DO214AB
TVS, BI-DIR, 1500W, 36V, DO-214A

<< Prev Next >>