64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
30V Bidirectional TVS Diode, 1.5kW, SMC, DO-214AB Product overview: SMCJ30CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ30CA-TR can be used for catalog matching and distributor lookup.
SMCJ30CA-TR,TVS Diode,Tj 1.5KW 30V,Bi
SMCJ30CA-TR,TVS Diode,Tj 1.5KW 30V,Bi
SMCJ30CA-TR,TVS Diode,Tj 1.5KW 30V,Bi
DIODE, TVS, 1500W, SMC; Product Range:-; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMCJ Series, Bidirectional, 30 V, SMD, 2, 33.3 V RoHS Compliant: Yes
TVS DIODE 30VWM 64.3VC SMC
TVS DIODE 30VWM 64.3VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12780-6-ND | 144-SMCJ30CA-TR | 7957225P | 7957225 | 50P8713 | SMCJ30CA-TR | SMCJ30CA-TR |
| Product Name | TVS Diodes | 30V TVS Protection Diode | TVS Diodes | TVS Diodes | Diode, Tvs, 1500W, Smc; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | DO-214AB, SMC | Tape and Reel | DO-214 | Do-214ab (smc) | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 64.3 volts | 64.3 volts | 64.3 volts | ||||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |