Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ400C SMCJ400C

Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ400C - SMCJ400C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ400C
SMCJ400C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ400C SMCJ400C
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
400V TVS Protection Diode - 144-SMCJ400C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V TVS Protection Diode
144-SMCJ400C
400V TVS Protection Diode 144-SMCJ400C
Bidirectional TVS Diode, 400V, 1.5kW, DO-214AB, SMT Product overview: SMCJ400C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ400C can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 400V, 1.5kW, DO-214AB, SMT Product overview: SMCJ400C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ400C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ400C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ400C-ND
TVS Diodes SMCJ400C-ND
680.4V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

680.4V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300395-SMCJ400C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300395-SMCJ400C
Circuit Protection - TVS - Diodes 1300395-SMCJ400C
Win Source Part Number: 1300395-SMCJ400C Category: Circuit Protection>TVS - Diodes Series: SMCJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 400V Voltage - Breakdown (Min): 423.45V Voltage - Clamping (Max) @ Ipp: 680.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.3A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMCJ400C Product Status: Obsolete

Win Source Part Number: 1300395-SMCJ400C
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 400V
Voltage - Breakdown (Min): 423.45V
Voltage - Clamping (Max) @ Ipp: 680.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ400C
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ400C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ400C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ400C
TVS DIODE 400VWM 680.4VC DO214AB

TVS DIODE 400VWM 680.4VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ400C 144-SMCJ400C SMCJ400C-ND 1300395-SMCJ400C SMCJ400C
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ400C 400V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 680 volts 680 volts 680 volts 680 volts
VBR 423 to 518 volts 423 volts 423 volts 423 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data