Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMCJ36AHM3_A/H

Description
Win Source Part Number: 1297949-SMCJ36AHM3_A /H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive, Telecom Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMCJ36AHM3_A/HCT ,112-SMCJ36AHM3_A/HT R,SMCJ36AHM3_A/H,112 -SMCJ36AHM3_A/HDKR Base Product Number: SMCJ36
Request a Quote Datasheet
Description
Win Source Part Number: 1297949-SMCJ36AHM3_A /H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive, Telecom Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMCJ36AHM3_A/HCT ,112-SMCJ36AHM3_A/HT R,SMCJ36AHM3_A/H,112 -SMCJ36AHM3_A/HDKR Base Product Number: SMCJ36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1297949-SMCJ36AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297949-SMCJ36AHM3_A/H
Circuit Protection - TVS - Diodes 1297949-SMCJ36AHM3_A/H
Win Source Part Number: 1297949-SMCJ36AHM3_A /H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive, Telecom Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMCJ36AHM3_A/HCT ,112-SMCJ36AHM3_A/HT R,SMCJ36AHM3_A/H,112 -SMCJ36AHM3_A/HDKR Base Product Number: SMCJ36

Win Source Part Number: 1297949-SMCJ36AHM3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMCJ36AHM3_A/HCT,112-SMCJ36AHM3_A/HTR,SMCJ36AHM3_A/H,112-SMCJ36AHM3_A/HDKR
Base Product Number: SMCJ36

Buy Now Datasheet
TVS Diodes - 112-SMCJ36AHM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMCJ36AHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Buy Now Datasheet
TVS Diodes - 112-SMCJ36AHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ36AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ36AHM3_A/H
TVS Protection Diode 144-SMCJ36AHM3_A/H
Trans Voltage Suppressor Diode, Product overview: SMCJ36AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ36AHM3_A/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMCJ36AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ36AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ36AHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ36AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ36AHM3_A/H
TVS DIODE 36VWM 58.1VC DO214AB

TVS DIODE 36VWM 58.1VC DO214AB

Supplier's Site
Tvs Diode, Unidir, 36V, 1.5Kw, Do-214Ab Rohs Compliant Vishay - 83AH2990 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 36V, 1.5Kw, Do-214Ab Rohs Compliant Vishay
83AH2990
Tvs Diode, Unidir, 36V, 1.5Kw, Do-214Ab Rohs Compliant Vishay 83AH2990
TVS DIODE, UNIDIR, 36V, 1.5KW, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 36V, 1.5KW, DO-214AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1297949-SMCJ36AHM3_A/H 112-SMCJ36AHM3_A/HDKR-ND 144-SMCJ36AHM3_A/H SMCJ36AHM3_A/H 83AH2990
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 36V, 1.5Kw, Do-214Ab Rohs Compliant Vishay
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 58.1 volts 58.1 volts 58.1 volts
VBR 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data