40V Unidirectional TVS Diode, 1.5kW, SMC (DO-214AB) Product overview: SMCJ40A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ40A-TR can be used for catalog matching and distributor lookup.
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1098045-SMCJ40A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMCJ40A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 40V
Minimum Breakdown Voltage: 44.4V
Max Clamping Voltage: 84V
Peak Pulse Current(Ippm): 119A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Alternative Parts (Cross-Reference): SMCJ40 M6; SMCJ40AHV7G; SMCJ40 R7; SMCJ40AHV6;
Introduction Date: August 30, 1999
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
TVS DIODE 40VWM 84VC SMC
DIODE, TVS, 1500W, SMC; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ40A-TR | 497-7900-1-ND | 1098045-SMCJ40A-TR | SMCJ40A-TR | 50P8716 | SMCJ40A-TR |
| Product Name | 40V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMCJ40A-TR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 1500W, Smc; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | SMC | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |