648V Clamp 2.3A Ipp Tvs Diode Surface Mount SMC
648V Clamp 2.3A Ipp Tvs Diode Surface Mount SMC
648V Clamp 2.3A Ipp Tvs Diode Surface Mount SMC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-SMCJ400CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |