486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Manufacturer: Bourns Inc.
Win Source Part Number: 1098033-SMCJ300A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 300V
Minimum Breakdown Voltage: 335V
Max Clamping Voltage: 486V
Peak Pulse Current(Ippm): 3.1A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
TVS DIODE 300VWM 486VC SMC
TVS DIODE, 1.5KW, 300V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ300ABBCT-ND | 1098033-SMCJ300A | SMCJ300A | 53Y0040 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ300A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 300V, Do-214Ab; Product Range Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 486 volts | 486 volts | 486 volts | |
| VBR | 335 volts | 335 volts | 335 volts | 335 volts |