Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794674-SMCJ30CA/57T
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Current - Peak Pulse (10/1000μs): 31A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: SMCJ30CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 33.3V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 48.4V
Alternative Parts (Cross-Reference): NDTV30VB1500CTRF; SMCJ30CA; SMCJ30CA-HRAT7; 1.5SMCJ30CA;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
TVS DIODE 30VWM 48.4VC DO214AB Product overview: SMCJ30CA/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ30CA/57T can be used for catalog matching and distributor lookup.
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 30VWM 48.4VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794674-SMCJ30CA/57T | 144-SMCJ30CA/57T | SMCJ30CA/57TGI-ND | SMCJ30CA/57T |
| Product Name | TVS - TVS - Diodes - SMCJ30CA/57T | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 48.4 volts | 48.4 volts | 48.4 volts | |
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |