48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMCJ Series, Bidirectional, 30 V, DO-214AB, 2, 33.3 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 30volts 5uA 31 Amps Bi-Dir
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ30CABTR-ND | 67R1746 | 34X2856 | SMCJ30CA | SMCJ30CA |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 30 V, Do-214Ab, 2, 33.3 V Rohs Compliant Bourns | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 48.4 volts | 48.4 volts | |||
| VBR | 33.3 volts | 33.3 volts |