DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 290 300 310 320 330 340 342 343 344 345 346 347 348 349 350 351 352 353 354 360 370 380 390 400 410 417
Product Name Notes
17.85V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
177V Clamp 8.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount SMC
177V Clamp 8.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMC
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 92A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount SMC
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 86A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.8V Clamp 79.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
185.85V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.11V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.9V Clamp 75.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount SMC
19.9V Clamp 79A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount SMC
193V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
193V Clamp 7.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
193V Clamp 8.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
20.1V Clamp 74.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
20.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
202.65V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC
209V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.5V Clamp 69.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount SMC
21.5V Clamp 73A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC
219.45V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22.1V Clamp 441.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
22.58V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
22V Clamp 68.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
23.7V Clamp 412.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
230.1V Clamp 42.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
231V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
25.3V Clamp 394A (8/20µs) Ipp Tvs Diode Surface Mount SMC
250.9V Clamp 39A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
PPPM 1500W; VRWM 12V; VBR MIN 13
TVS 1.5KW 10V 5%BI DO-214AB TR13
TVS 1.5KW 110V 5%BI DO-214AB TR1
TVS 1.5KW 110V 5%UNI DO-214AB TR
TVS 1.5KW 11V 5%BI DO-214AB TR13
TVS 1.5KW 11V 5%UNI DO-214AB TR1
TVS 1.5KW 120V 5%BI DO-214AB TR1
TVS 1.5KW 120V 5%UNI DO-214AB TR
TVS 1.5KW 12V 5%BI DO-214AB TR13
TVS 1.5KW 12V 5%UNI DO-214AB TR1
TVS 1.5KW 130V 5%BI DO-214AB TR1
TVS 1.5KW 130V 5%UNI DO-214AB TR
TVS 1.5KW 13V 5%UNI DO-214AB TR1
TVS DIODE 10VWM 17VC DO214AB
TVS DIODE 10VWM 17VC SMC
TVS DIODE 10VWM 18.8VC DO214AB
TVS DIODE 110VWM 177VC DO214AB
TVS DIODE 110VWM 177VC SMC
TVS DIODE 110VWM 196VC DO214AB
TVS DIODE 11VWM 18.2VC DO214AB
TVS DIODE 11VWM 18.2VC SMC
TVS DIODE 11VWM 20.1VC DO214AB
TVS DIODE 120VWM 193VC DO214AB
TVS DIODE 120VWM 193VC SMC
TVS DIODE 120VWM 214VC DO214AB
TVS DIODE 120VWM 250.9V DO214AB
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 12VWM 19.9VC SMC
TVS DIODE 12VWM 22VC DO214AB
TVS DIODE 130VWM 209VC DO214AB
TVS DIODE 130VWM 209VC SMC
TVS DIODE 130VWM 231VC DO214AB
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE 13VWM 21.5VC SMC
TVS DIODE 13VWM 23.8VC DO214AB

<< Prev Next >>