Vishay Precision Group TVS Diodes SMCJ33CA-E3/57T

Description
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ33CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ33CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ33CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5180640 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
5180640
TVS Diodes 5180640
Bidirectional 1500W TVS diode,SMCJ33CA

Bidirectional 1500W TVS diode,SMCJ33CA

Supplier's Site
TVS Diodes - 5180640P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
5180640P
TVS Diodes 5180640P
Bidirectional 1500W TVS diode,SMCJ33CA

Bidirectional 1500W TVS diode,SMCJ33CA

Supplier's Site
TVS Diodes - 1652620 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652620
TVS Diodes 1652620
Bidirectional 1500W TVS diode,SMCJ33CA

Bidirectional 1500W TVS diode,SMCJ33CA

Supplier's Site
SMD 33V TVS Protection Diode - 144-SMCJ33CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33V TVS Protection Diode
144-SMCJ33CA-E3/57T
SMD 33V TVS Protection Diode 144-SMCJ33CA-E3/57T
TVS Diode, 1.5kW, Bidirectional, 33V, SMC, Surface Mount Product overview: SMCJ33CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33CA-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode, 1.5kW, Bidirectional, 33V, SMC, Surface Mount Product overview: SMCJ33CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ33CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ33CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ33CA-E3/57T
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMCJ33CA-E3/57T
TVS Diodes / ESD Suppressors SMCJ33CA-E3/57T
TVS Diodes / ESD Suppressors 1500W 33V Bidirect

TVS Diodes / ESD Suppressors 1500W 33V Bidirect

Buy Now Datasheet
Tvs Diode, 1.5Kw, 33V, Do-214Ab, Full Reel; Product Range Vishay - 77K6596 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 33V, Do-214Ab, Full Reel; Product Range Vishay
77K6596
Tvs Diode, 1.5Kw, 33V, Do-214Ab, Full Reel; Product Range Vishay 77K6596
TVS DIODE, 1.5KW, 33V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 33V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 33V, Do-214Ab; Product Range Vishay - 05R5846 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 33V, Do-214Ab; Product Range Vishay
05R5846
Tvs Diode, 1.5Kw, 33V, Do-214Ab; Product Range Vishay 05R5846
TVS DIODE, 1.5KW, 33V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, 1.5KW, 33V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ33CA-E3/57TGIDKR-ND 5180640 5180640P 144-SMCJ33CA-E3/57T SMCJ33CA-E3/57T SMCJ33CA-E3/57T SMCJ33CA-E3/57T 77K6596
Product Name TVS Diodes TVS Diodes TVS Diodes SMD 33V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 1.5Kw, 33V, Do-214Ab, Full Reel; Product Range Vishay
Configuration Single Single Single Single
Package DO-214AB, SMC Smc SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB-2 (SMC) DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 volts 36.7 volts 36.7 volts
Unlock Full Specs
to access all available technical data