48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMC
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMC
TVS DIODE, UNIDIR, 30V, 1.5KW, SMC ROHS COMPLIANT: YES
TVS DIODE 30VWM 48.4VC SMC
TVS DIODE 30VWM 48.4VC SMC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ30AQ-13-FDICT-ND | 29AK7873 | SMCJ30AQ-13-F | SMCJ30AQ-13-F |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 30V, 1.5Kw, Smc Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 48.4 volts | 48.4 volts | 48.4 volts | |
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |