58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Unidirectional TVS 1.5kW 36V SMC
Unidirectional TVS 1.5kW 36V SMC
Unidirectional TVS 1.5kW 36V SMC
TVS DIODE 36VWM 58.1VC DO214AB Product overview: SMCJ36A-E3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ36A-E3/57T can be used for catalog matching and distributor lookup.
TVS DIODE 36VWM 58.1VC DO214AB
TVS Diodes / ESD Suppressors 1500W 36V Unidirect
TVS DIODE 36VWM 58.1VC DO214AB
DIODE, TVS, 36V, 1500W, SMC; Product Range:AEC-Q101 TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
1.5kW 58.1V 40V 36V Unidirectional SMC TVS ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ36A-E3/57TGICT-ND | 6998118 | 6998118P | 144-SMCJ36A-E3/57T | SMCJ36A-E3/57T | SMCJ36A-E3/57T | SMCJ36A-E3/57T | 75R3183 | 17930-SMCJ36A-E3/57T |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Diode, Tvs, 36V, 1500W, Smc; Product Range Vishay | 1.5kW 58.1V 40V 36V Unidirectional SMC TVS ROHS |
| Configuration | Single | Single | Single | Single | |||||
| Package | DO-214AB, SMC | Do-214ab (smc) | DO-214AB (SMC) | Tape & Reel (TR) | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||||
| VC | 58.1 volts | 58.1 volts | 58.1 volts | ||||||
| VBR | 40 volts | 40 volts | 40 volts |