Vishay Precision Group TVS Diodes SMCJ28CA-E3/57T

Description
Bidirectional TVS 1.5kW 28V SMC
Request a Quote Datasheet
Description
Bidirectional TVS 1.5kW 28V SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6998114 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998114
TVS Diodes 6998114
Bidirectional TVS 1.5kW 28V SMC

Bidirectional TVS 1.5kW 28V SMC

Supplier's Site
TVS Diodes - 6998114P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998114P
TVS Diodes 6998114P
Bidirectional TVS 1.5kW 28V SMC

Bidirectional TVS 1.5kW 28V SMC

Supplier's Site
TVS Diodes - 9189562 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9189562
TVS Diodes 9189562
Bidirectional TVS 1.5kW 28V SMC

Bidirectional TVS 1.5kW 28V SMC

Supplier's Site
TVS Diodes - SMCJ28CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ28CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ28CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 28V 45.4V TVS Protection Diode - 144-SMCJ28CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 28V 45.4V TVS Protection Diode
144-SMCJ28CA-E3/57T
SMD 28V 45.4V TVS Protection Diode 144-SMCJ28CA-E3/57T
1.5kW Bidirectional TVS Diode, 28V, 45.4V Clamp, DO-214AB, SMD Product overview: SMCJ28CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V, 45.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, 45.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 28V, 45.4V Clamp, DO-214AB, SMD Product overview: SMCJ28CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V, 45.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, 45.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ28CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ28CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ28CA-E3/57T
TVS DIODE 28VWM 45.4VC DO214AB

TVS DIODE 28VWM 45.4VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 28V, Do-214Ab; Product Range Vishay - 05R5842 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 28V, Do-214Ab; Product Range Vishay
05R5842
Tvs Diode, 1.5Kw, 28V, Do-214Ab; Product Range Vishay 05R5842
TVS DIODE, 1.5KW, 28V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE, 1.5KW, 28V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 28V, Do-214Ab; Product Range Vishay - 77K6553 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 28V, Do-214Ab; Product Range Vishay
77K6553
Tvs Diode, 1.5Kw, 28V, Do-214Ab; Product Range Vishay 77K6553
TVS DIODE, 1.5KW, 28V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 28V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 28V, Bidir, Do-214Ab Rohs Compliant Vishay - 64AH8678 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 28V, Bidir, Do-214Ab Rohs Compliant Vishay
64AH8678
Tvs Diode, 1.5Kw, 28V, Bidir, Do-214Ab Rohs Compliant Vishay 64AH8678
TVS DIODE, 1.5KW, 28V, BIDIR, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 28V, BIDIR, DO-214AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 6998114 6998114P SMCJ28CA-E3/57TGIDKR-ND 144-SMCJ28CA-E3/57T SMCJ28CA-E3/57T 05R5842 64AH8678
Product Name TVS Diodes TVS Diodes TVS Diodes SMD 28V 45.4V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 28V, Do-214Ab; Product Range Vishay Tvs Diode, 1.5Kw, 28V, Bidir, Do-214Ab Rohs Compliant Vishay
Configuration Single Single Single Single
Direction Bidirectional Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Smc SMC DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMC)
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data