Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 36VWM 58.1VC DO214AB
25.9A 1.5kW 58.1V 40V 36V SMC(DO-214AB) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 1.5KW, 36V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 36V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 36V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 36VWM 58.1VC DO214AB
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ36A | SMCJ36ALFTR-ND | SMCJ36A | SMCJ36A | 71J2193 | 06R1998 | 64AH8684 | SMCJ36A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 1.5Kw, 36V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 36V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 36V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts |
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | 40 volts | 40 to ? volts | 40 volts | ||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB | DO-214AB, SMC |