Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 300V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 300V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 300VWM 486VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ300A | SMCJ300ALFDKR-ND | 26K7465 | 15AC8675 | SMCJ300A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Tvs Diode, 1.5Kw, 300V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 300V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 486 volts | 486 volts | 486 volts | 486 volts | |
| VBR | 335 to 371 volts | 335 volts | 335 volts | ||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB | DO-214AB, SMC |