53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, BIDIR, 33V, 1.5KW, DO-214AB-2 ROHS COMPLIANT: YES
TVS DIODE 33VWM 53.3VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ33CA/TR13TR-ND | 66AJ8082 | SMCJ33CA/TR13 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 33V, 1.5Kw, Do-214Ab-2 Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 53.3 volts | 53.3 volts |