Bourns, Inc. TVS Diodes SMCJ300CA

Description
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ300CABBDKR-ND - DigiKey
Thief River Falls, MN, United States
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ300CABBTR-ND - DigiKey
Thief River Falls, MN, United States
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ300CABBCT-ND - DigiKey
Thief River Falls, MN, United States
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Tvs Diode, 1.5Kw, 300V, Do-214Ab; Product Range Bourns - 53Y0041 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 300V, Do-214Ab; Product Range Bourns
53Y0041
Tvs Diode, 1.5Kw, 300V, Do-214Ab; Product Range Bourns 53Y0041
TVS DIODE, 1.5KW, 300V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:300V; Clamping Voltage Max:486V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:335V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 300V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:300V; Clamping Voltage Max:486V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:335V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ300CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ300CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ300CA
TVS DIODE 300VWM 486VC SMC

TVS DIODE 300VWM 486VC SMC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMCJ300CA
TVS Diodes / ESD Suppressors SMCJ300CA
TVS Diodes / ESD Suppressors 300volts 1uA 3.1 Amps Bi-Dir

TVS Diodes / ESD Suppressors 300volts 1uA 3.1 Amps Bi-Dir

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ300CABBDKR-ND 53Y0041 SMCJ300CA SMCJ300CA
Product Name TVS Diodes Tvs Diode, 1.5Kw, 300V, Do-214Ab; Product Range Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single
Package DO-214AB, SMC DO-214AB (SMC) DO-214AB (SMC) DO-214AB-2 (SMC)
Peak Pulse Power 1500 watts 1500 watts
VC 486 volts 486 volts
VBR 335 volts 335 volts 335 volts
Unlock Full Specs
to access all available technical data