Vishay Precision Group TVS Diodes SMCJ28A-E3/57T

Description
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ28A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ28A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ28A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ28A-E3/57T - 749335-SMCJ28A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ28A-E3/57T
749335-SMCJ28A-E3/57T
TVS - TVS - Diodes - SMCJ28A-E3/57T 749335-SMCJ28A-E3/57T
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 749335-SMCJ28A-E3/57 T Series: TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Current - Peak Pulse (10/1000μs): 33A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCJ28A Categories: Circuit Protection Minimum Breakdown Voltage: 31.1V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 45.4V Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 749335-SMCJ28A-E3/57T
Series: TransZorb
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Current - Peak Pulse (10/1000μs): 33A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ28A
Categories: Circuit Protection
Minimum Breakdown Voltage: 31.1V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 45.4V
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
28V 33A TVS Protection Diode - 144-SMCJ28A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 33A TVS Protection Diode
144-SMCJ28A-E3/57T
28V 33A TVS Protection Diode 144-SMCJ28A-E3/57T
TVS Diode, 1.5kW, 28V, Unidirectional, 33A, DO-214AB Product overview: SMCJ28A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 33A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 33A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28A-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode, 1.5kW, 28V, Unidirectional, 33A, DO-214AB Product overview: SMCJ28A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 33A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 33A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SMCJ28A-E3/57T
TVS DIODE 28VWM 45.4VC DO214AB

TVS DIODE 28VWM 45.4VC DO214AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ28A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ28A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ28A-E3/57T
TVS DIODE 28VWM 45.4VC DO214AB

TVS DIODE 28VWM 45.4VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 28V, Do-214Ab, Full Reel; Product Range Vishay - 77K6546 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 28V, Do-214Ab, Full Reel; Product Range Vishay
77K6546
Tvs Diode, 1.5Kw, 28V, Do-214Ab, Full Reel; Product Range Vishay 77K6546
TVS DIODE, 1.5KW, 28V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 28V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 28V, Do-214Ab; Product Range Vishay - 05R5841 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 28V, Do-214Ab; Product Range Vishay
05R5841
Tvs Diode, 1.5Kw, 28V, Do-214Ab; Product Range Vishay 05R5841
TVS DIODE, 1.5KW, 28V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 28V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:28V; Clamping Voltage Max:45.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 28 V, Do-214Ab, 2, 31.1 V Rohs Compliant Vishay - 10R0754 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 28 V, Do-214Ab, 2, 31.1 V Rohs Compliant Vishay
10R0754
Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 28 V, Do-214Ab, 2, 31.1 V Rohs Compliant Vishay 10R0754
Transient Voltage Suppressor, TVS, TRANSZORB SMCJ Series, Unidirectional, 28 V, DO-214AB, 2, 31.1 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB SMCJ Series, Unidirectional, 28 V, DO-214AB, 2, 31.1 V RoHS Compliant: Yes

Supplier's Site Datasheet
1.5kW 45.4V 31.1V 28V Unidirectional SMC(DO-214AB) TVS ROHS - 17930-SMCJ28A-E3/57T - Utmel Electronic Limited
Hong Kong, China
1.5kW 45.4V 31.1V 28V Unidirectional SMC(DO-214AB) TVS ROHS
17930-SMCJ28A-E3/57T
1.5kW 45.4V 31.1V 28V Unidirectional SMC(DO-214AB) TVS ROHS 17930-SMCJ28A-E3/57T
1.5kW 45.4V 31.1V 28V Unidirectional SMC(DO-214AB) TVS ROHS

1.5kW 45.4V 31.1V 28V Unidirectional SMC(DO-214AB) TVS ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ28A-E3/57TGIDKR-ND 749335-SMCJ28A-E3/57T 144-SMCJ28A-E3/57T SMCJ28A-E3/57T SMCJ28A-E3/57T 77K6546 10R0754 17930-SMCJ28A-E3/57T
Product Name TVS Diodes TVS - TVS - Diodes - SMCJ28A-E3/57T 28V 33A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 28V, Do-214Ab, Full Reel; Product Range Vishay Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Unidirectional, 28 V, Do-214Ab, 2, 31.1 V Rohs Compliant Vishay 1.5kW 45.4V 31.1V 28V Unidirectional SMC(DO-214AB) TVS ROHS
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
VC 45.4 volts 45.4 volts 45.4 volts 45.4 volts
VBR 31.1 volts 31.1 volts 31.1 volts 31.1 volts
Unlock Full Specs
to access all available technical data