DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
349
350
351
352
353
354
355
356
357
358
359
360
361
370
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 11.2V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 11.2V Clamp 134A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 11.2V Clamp 134A Ipp Tvs Diode Surface Mount SMC | |
| 11.2V Clamp 140A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 11.76V Clamp 134A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMC | |
| 113V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 114V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 118.65V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 12.3V Clamp 122A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 12.6V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 12.9V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC | |
| 12.9V Clamp 122A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC | |
| 121V Clamp 13A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 126V Clamp 11.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 126V Clamp 11.9A Ipp Tvs Diode Surface Mount SMC | |
| 126V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 127.05V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 12V Clamp 125A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 12V Clamp 13.3A Ipp Tvs Diode Surface Mount SMC | |
| 12V Clamp 131A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 13.3V Clamp 112.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 13.55V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 132.3V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 134V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 139V Clamp 10.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 14.3V Clamp 104.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 146.9V Clamp 66.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 157.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 15V Clamp 670A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 16.8V Clamp 581.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 163.8V Clamp 59.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 16V Clamp 625A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| PPPM 1500W; VRWM 75V; VBR MIN 83 | |
| TVS 1.5KW 6.5V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 6.5V 5%UNI DO-214AB TR | |
| TVS 1.5KW 7.0V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 7.0V 5%UNI DO-214AB TR | |
| TVS 1.5KW 7.5V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 7.5V 5%UNI DO-214AB TR | |
| TVS 1.5KW 70V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 70V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 75V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 75V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 78V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 78V 5%UNI DO-214AB TR1 | |
| TVS DIODE 6.5VWM 11.2V DO214AB | |
| TVS DIODE 6.5VWM 11.2VC SMC | |
| TVS DIODE 6.5VWM 12.3V DO214AB | |
| TVS DIODE 7.5VWM 12.9V DO214AB | |
| TVS DIODE 7.5VWM 12.9VC SMC | |
| TVS DIODE 7.5VWM 14.3V DO214AB | |
| TVS DIODE 70VWM 113VC DO214AB | |
| TVS DIODE 70VWM 113VC SMC | |
| TVS DIODE 70VWM 125VC DO214AB | |
| TVS DIODE 70VWM 146.9V DO214AB | |
| TVS DIODE 75VWM 121VC DO214AB | |
| TVS DIODE 75VWM 121VC SMC | |
| TVS DIODE 75VWM 134VC DO214AB | |
| TVS DIODE 75VWM 157.3V DO214AB | |
| TVS DIODE 78VWM 126VC DO214AB | |
| TVS DIODE 78VWM 126VC SMC | |
| TVS DIODE 78VWM 139VC DO214AB | |
| TVS DIODE 7VWM 12VC DO214AB | |
| TVS DIODE 7VWM 12VC SMC | |
| TVS DIODE 7VWM 13.3VC DO214AB | |
| TVS DIODE 7VWM 16VC DO214AB |
| << Prev | Next >> |