53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 33VWM 53.3VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ33A-TPMSCT-ND | SMCJ33A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 53.3 volts | 53.3 volts |