Vishay Intertechnology, Inc. 33V 28.1A TVS Protection Diode SMCJ33CA-E3/9AT

Description
1.5kW Bidirectional TVS Diode, 33V, DO-214AB, 28.1A Product overview: SMCJ33CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 28.1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 28.1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33CA-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 33V, DO-214AB, 28.1A Product overview: SMCJ33CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 28.1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 28.1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33CA-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 28.1A TVS Protection Diode - 144-SMCJ33CA-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 28.1A TVS Protection Diode
144-SMCJ33CA-E3/9AT
33V 28.1A TVS Protection Diode 144-SMCJ33CA-E3/9AT
1.5kW Bidirectional TVS Diode, 33V, DO-214AB, 28.1A Product overview: SMCJ33CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 28.1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 28.1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33CA-E3/9AT can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 33V, DO-214AB, 28.1A Product overview: SMCJ33CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 28.1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 28.1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33CA-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ33CA-E3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ33CA-E3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ33CA-E3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296076-SMCJ33CA-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296076-SMCJ33CA-E3/9AT
Circuit Protection - TVS - Diodes 1296076-SMCJ33CA-E3/9AT
Win Source Part Number: 1296076-SMCJ33CA-E3/ 9AT Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 28.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMCJ33CA-E3/9ATGIDKR ,SMCJ33CA-E3/9ATGITR ,SMCJ33CA-E3/9AT,SMC J33CA-E3/9ATGICT Base Product Number: SMCJ33

Win Source Part Number: 1296076-SMCJ33CA-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 28.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMCJ33CA-E3/9ATGIDKR,SMCJ33CA-E3/9ATGITR,SMCJ33CA-E3/9AT,SMCJ33CA-E3/9ATGICT
Base Product Number: SMCJ33

Buy Now Datasheet
Tvs Diode, Bidir, 33V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0621 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 33V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0621
Tvs Diode, Bidir, 33V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0621
TVS DIODE, BIDIR, 33V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 33V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ33CA-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ33CA-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ33CA-E3/9AT
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ33CA-E3/9AT SMCJ33CA-E3/9ATGITR-ND 1296076-SMCJ33CA-E3/9AT 57AJ0621 SMCJ33CA-E3/9AT
Product Name 33V 28.1A TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Tvs Diode, Bidir, 33V, Do-214Ab-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data