Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMCJ30AHE3_A/I

Description
Win Source Part Number: 1297535-SMCJ30AHE3_A /I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 31A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCJ30
Request a Quote Datasheet
Description
Win Source Part Number: 1297535-SMCJ30AHE3_A /I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 31A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCJ30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1297535-SMCJ30AHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297535-SMCJ30AHE3_A/I
Circuit Protection - TVS - Diodes 1297535-SMCJ30AHE3_A/I
Win Source Part Number: 1297535-SMCJ30AHE3_A /I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 31A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCJ30

Win Source Part Number: 1297535-SMCJ30AHE3_A/I
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 31A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ30

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ30AHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ30AHE3_A/I
TVS Protection Diode 144-SMCJ30AHE3_A/I
TVS DIODE 30VWM 48.4VC DO214AB Product overview: SMCJ30AHE3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ30AHE3_A/I can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM 48.4VC DO214AB Product overview: SMCJ30AHE3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ30AHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ30AHE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ30AHE3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ30AHE3_A/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ30AHE3_A/I
TVS DIODE 30VWM 48.4VC DO214AB

TVS DIODE 30VWM 48.4VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1297535-SMCJ30AHE3_A/I 144-SMCJ30AHE3_A/I SMCJ30AHE3_A/I-ND SMCJ30AHE3_A/I
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts 33.3 volts
Unlock Full Specs
to access all available technical data