Micro Commercial Components Corp. TVS Diodes SMCJ33CA-TP

Description
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ33CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ33CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ33CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ33CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ33CA-TP
TVS Protection Diode 144-SMCJ33CA-TP
TVS DIODE 33VWM 53.3VC DO214AB Product overview: SMCJ33CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 33VWM 53.3VC DO214AB Product overview: SMCJ33CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ33CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCJ33CA-TP - 895954-SMCJ33CA-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ33CA-TP
895954-SMCJ33CA-TP
TVS - TVS - Diodes - SMCJ33CA-TP 895954-SMCJ33CA-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 895954-SMCJ33CA-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMCJ33 Categories: Circuit Protection Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMCJ33CA-TPMSTR, -SMCJ33CA-TPMSTR, SMCJ33CA-TPMSDKR, Q8153709, -SMCJ33CA-TPMSCT, SMCJ33CATP, -SMCJ33CA-TPMSDKR, SMCJ33CA-TPMSCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 895954-SMCJ33CA-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMCJ33
Categories: Circuit Protection
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMCJ33CA-TPMSTR, -SMCJ33CA-TPMSTR, SMCJ33CA-TPMSDKR, Q8153709, -SMCJ33CA-TPMSCT, SMCJ33CATP, -SMCJ33CA-TPMSDKR, SMCJ33CA-TPMSCT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ33CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ33CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ33CA-TP
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ33CA-TPMSCT-ND 144-SMCJ33CA-TP 895954-SMCJ33CA-TP SMCJ33CA-TP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMCJ33CA-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMC) DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data