TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Trans Voltage Suppressor Diode, Product overview: SMCJ40AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ40AHM3_A/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1297512-SMCJ40AHM3_A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 23.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ40
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE, UNIDIR, 40V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMCJ40AHM3_A/HDKR-ND | 144-SMCJ40AHM3_A/H | 1297512-SMCJ40AHM3_A/H | SMCJ40AHM3_A/H | 83AH2992 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 40V, 1.5Kw, Do-214Ab Rohs Compliant Vishay |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 64.5 volts | 64.5 volts | 64.5 volts |