Vishay Precision Group TVS Diodes SMCJ30A-E3/57T

Description
Unidirectional 1500W TVS diode,SMCJ30A
Request a Quote Datasheet
Description
Unidirectional 1500W TVS diode,SMCJ30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5180791P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
5180791P
TVS Diodes 5180791P
Unidirectional 1500W TVS diode,SMCJ30A

Unidirectional 1500W TVS diode,SMCJ30A

Supplier's Site
TVS Diodes - 9194476 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9194476
TVS Diodes 9194476
Unidirectional 1500W TVS diode,SMCJ30A

Unidirectional 1500W TVS diode,SMCJ30A

Supplier's Site
TVS Diodes - SMCJ30A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ30A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ30A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
30V TVS Protection Diode - 144-SMCJ30A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V TVS Protection Diode
144-SMCJ30A-E3/57T
30V TVS Protection Diode 144-SMCJ30A-E3/57T
TVS Diode Uni-Dir 30V 1.5kW SMC Product overview: SMCJ30A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ30A-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 30V 1.5kW SMC Product overview: SMCJ30A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ30A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ30A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ30A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ30A-E3/57T
TVS DIODE 30VWM 48.4VC DO214AB

TVS DIODE 30VWM 48.4VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 30V, Do-214Ab; Product Range Vishay - 05R5843 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 30V, Do-214Ab; Product Range Vishay
05R5843
Tvs Diode, 1.5Kw, 30V, Do-214Ab; Product Range Vishay 05R5843
TVS DIODE, 1.5KW, 30V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:30V; Clamping Voltage Vc Max:48.4V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Filter Terminals:SMD RoHS Compliant: Yes

TVS DIODE, 1.5KW, 30V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:30V; Clamping Voltage Vc Max:48.4V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 30V, Do-214Ab, Full Reel; Product Range Vishay - 77K6564 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 30V, Do-214Ab, Full Reel; Product Range Vishay
77K6564
Tvs Diode, 1.5Kw, 30V, Do-214Ab, Full Reel; Product Range Vishay 77K6564
TVS DIODE, 1.5KW, 30V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 30V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 30V, 1.5Kw, Do-214Ab; Product Range Vishay - 25R5092 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 30V, 1.5Kw, Do-214Ab; Product Range Vishay
25R5092
Tvs Diode, Unidir, 30V, 1.5Kw, Do-214Ab; Product Range Vishay 25R5092
TVS DIODE, UNIDIR, 30V, 1.5KW, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, UNIDIR, 30V, 1.5KW, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SMCJ30A-E3/57T
TVS DIODE 30VWM 48.4VC DO214AB

TVS DIODE 30VWM 48.4VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5180791P 9194476 SMCJ30A-E3/57TGITR-ND 144-SMCJ30A-E3/57T SMCJ30A-E3/57T 05R5843 77K6564 SMCJ30A-E3/57T
Product Name TVS Diodes TVS Diodes TVS Diodes 30V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 30V, Do-214Ab; Product Range Vishay Tvs Diode, 1.5Kw, 30V, Do-214Ab, Full Reel; Product Range Vishay TVS Diodes
Configuration Single Single Single Single
Direction Unidirectional Unidirectional Unidirectional Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package SMC Smc DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB DO-214AB (SMC) DO-214AB, SMC
Pin Count 2 2 2 2
Unlock Full Specs
to access all available technical data