45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMC
45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMC
45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 28VWM 45.4VC SMC Product overview: SMCJ28CAQ-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28CAQ-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 895943-SMCJ28CAQ-13-
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMCJ28
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SMCJ28CAQ-13-FDIDKR,
TVS DIODE, BIDIR, 28V, 1.5KW, SMC ROHS COMPLIANT: YES
TVS DIODE 28VWM 45.4VC SMC
TVS DIODE 28VWM 45.4VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ28CAQ-13-FDICT-ND | 144-SMCJ28CAQ-13-F | 895943-SMCJ28CAQ-13-F | 29AK7871 | SMCJ28CAQ-13-F | SMCJ28CAQ-13-F |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SMCJ28CAQ-13-F | Tvs Diode, Bidir, 28V, 1.5Kw, Smc Rohs Compliant Diodes Inc. | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape & Reel (TR) | SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | |||
| VBR | 31.1 volts | 31.1 volts | 31.1 volts |