TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 28VWM 45.4VC DO214AB
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Vishay SMCJ28CAHE3_A/H TVS Diode
Vishay SMCJ28CAHE3_A/H TVS Diode
Vishay SMCJ28CAHE3_A/H TVS Diode
TVS DIODE, 1.5KW, 28V, BIDIR, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 28VWM 45.4VC DO214AB
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMCJ28CAHE3_A/HDKR-ND | 2190202 | 06AH4261 | SMCJ28CAHE3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 28V, Bidir, Do-214Ab; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | DO-214 | DO-214AB | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | |
| VBR | 31.1 volts | 31.1 volts |