58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 36volts 5uA 25.8 Amps Uni-Dir
TVS DIODE 36VWM 58.1VC DO214AB
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ36ABDKR-ND | SMCJ36A | 103-SMCJ36A | 67R0268 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | TVS DIODE 36VWM 58.1VC DO214AB | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 58.1 volts | 58.1 volts | ||
| VBR | 40 volts | 40 volts |