Vishay Intertechnology, Inc. SMD 28V TVS Protection Diode SMCJ28A-E3/9AT

Description
TVS Diode 1.5kW Unidirectional 28V DO-214AB Surface Mount Product overview: SMCJ28A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1.5kW Unidirectional 28V DO-214AB Surface Mount Product overview: SMCJ28A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 28V TVS Protection Diode - 144-SMCJ28A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 28V TVS Protection Diode
144-SMCJ28A-E3/9AT
SMD 28V TVS Protection Diode 144-SMCJ28A-E3/9AT
TVS Diode 1.5kW Unidirectional 28V DO-214AB Surface Mount Product overview: SMCJ28A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28A-E3/9AT can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 28V DO-214AB Surface Mount Product overview: SMCJ28A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ28A-E3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ28A-E3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ28A-E3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ28A-E3/9AT - 934207-SMCJ28A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ28A-E3/9AT
934207-SMCJ28A-E3/9AT
TVS - TVS - Diodes - SMCJ28A-E3/9AT 934207-SMCJ28A-E3/9AT
Manufacturer: Vishay Win Source Part Number: 934207-SMCJ28A-E3/9A T Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMCJ28 Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMCJ28A-E3/9ATGIDKR, SMCJ28A-E3/9ATGITR, SMCJ28A-E3/9ATGICT, SMCJ28A-E3/9AT-ND

Manufacturer: Vishay
Win Source Part Number: 934207-SMCJ28A-E3/9AT
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMCJ28
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMCJ28A-E3/9ATGIDKR, SMCJ28A-E3/9ATGITR, SMCJ28A-E3/9ATGICT, SMCJ28A-E3/9AT-ND

Buy Now Datasheet
TVS Diodes SMCJ28A-E3/9AT
TVS DIODE 28VWM 45.4VC DO214AB

TVS DIODE 28VWM 45.4VC DO214AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ28A-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ28A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ28A-E3/9AT
TVS DIODE 28VWM 45.4VC DO214AB

TVS DIODE 28VWM 45.4VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ28A-E3/9AT SMCJ28A-E3/9ATGITR-ND 934207-SMCJ28A-E3/9AT SMCJ28A-E3/9AT SMCJ28A-E3/9AT
Product Name SMD 28V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMCJ28A-E3/9AT TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data