45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 28VWM 45.4VC DO214AB Product overview: SMCJ28CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ28CAHM3_A/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1297968-SMCJ28CAHM3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 33A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMCJ28CAHM3_A/HC
Base Product Number: SMCJ28
Vishay SMCJ28CAHM3_A/H TVS Diode
Vishay SMCJ28CAHM3_A/H TVS Diode
Vishay SMCJ28CAHM3_A/H TVS Diode
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE, BIDIR, 28V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMCJ28CAHM3_A/HTR-ND | 144-SMCJ28CAHM3_A/H | 1297968-SMCJ28CAHM3_A/H | 2190203 | SMCJ28CAHM3_A/H | 83AH2985 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 28V, 1.5Kw, Do-214Ab Rohs Compliant Vishay |
| Configuration | Single | Single | Single | |||
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | DO-214 | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | |||
| VBR | 31.1 volts | 31.1 volts | 31.1 volts |