TVS, BI-DIR, 1500W, 36V, DO-214A
TVS, BI-DIR, 1500W, 36V, DO-214A
TVS, BI-DIR, 1500W, 36V, DO-214A
TVS, Bi-Dir, 1500W, 36V, DO-214AB (SMC)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-SMCJ36CADKR-ND | 1602-SMCJ36CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 58.1 volts | |
| VBR | 40 volts |