DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
348
349
350
351
352
353
354
355
356
357
358
359
360
370
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 10.3V Clamp 145.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 10.3V Clamp 15.5A Ipp Tvs Diode Surface Mount SMC | |
| 10.3V Clamp 152A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 10.82V Clamp 145.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 101.64V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 103V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMC | |
| 103V Clamp 15A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 103V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 107V Clamp 14A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 108.15V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 11.3V Clamp 132A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 11.3V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 11.4V Clamp 131.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 11.7V Clamp 128A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 113V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 114V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 125.8V Clamp 77.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 125V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 13.4V Clamp 728.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 13.7V Clamp 730A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 13.8V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 133.9V Clamp 73A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 14.5V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 152V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 15V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 16.2V Clamp 93A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 187V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 219V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 22V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 246V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 25.2V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 258V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.7V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 30.6V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 33.2V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 37.5V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 43.5V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 45.7V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 53.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 56.4V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 59.3V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 61.9V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 61.9V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 64.8V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 67.8V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 77V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 80.5V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 85V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMC | |
| 87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 87.1V Clamp 18A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 91.1V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 91.46V Clamp 17.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 92V Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount SMC | |
| 93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 93.6V Clamp 16A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 96.3V Clamp 15.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount SMC | |
| 96.8V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 98.28V Clamp 16.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| PPPM 1500W; VRWM 58V; VBR MIN 64 | |
| PPPM 1500W; VRWM 64V; VBR MIN 71 | |
| TVS 1.5KW 54V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 54V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 58V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 58V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 6.0V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 6.0V 5%UNI DO-214AB TR | |
| TVS 1.5KW 60V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 60V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 64V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 64V 5%UNI DO-214AB TR1 | |
| TVS DIODE 51VWM 82.4VC DO214AB | |
| TVS DIODE 51VWM 91.1VC DO214AB | |
| TVS DIODE 54VWM 87.1VC DO214AB | |
| TVS DIODE 54VWM 87.1VC SMC | |
| TVS DIODE 54VWM 96.3VC DO214AB | |
| TVS DIODE 58VWM 103VC DO214AB | |
| TVS DIODE 58VWM 93.6VC DO214AB | |
| TVS DIODE 58VWM 93.6VC SMC | |
| TVS DIODE 60VWM 107VC DO214AB | |
| TVS DIODE 60VWM 125.8V DO214AB | |
| TVS DIODE 60VWM 96.8VC DO214AB | |
| TVS DIODE 60VWM 96.8VC SMC | |
| TVS DIODE 64VWM 103VC DO214AB | |
| TVS DIODE 64VWM 103VC SMC | |
| TVS DIODE 64VWM 114VC DO214AB | |
| TVS DIODE 6VWM 10.3VC DO214AB | |
| TVS DIODE 6VWM 10.3VC SMC | |
| TVS DIODE 6VWM 11.4VC DO214AB | |
| TVS DIODE 6VWM 13.4VC DO214AB |
| << Prev | Next >> |