DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
345
346
347
348
349
350
351
352
353
354
355
356
357
360
370
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMC | |
| 29.2V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 307V Clamp 4.9A Ipp Tvs Diode Surface Mount SMC | |
| 308V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 32.2V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMC | |
| 32.4V Clamp 48A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 324V Clamp 4.7A Ipp Tvs Diode Surface Mount SMC | |
| 337V Clamp 4.5A Ipp Tvs Diode Surface Mount SMC | |
| 34.02V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 340.2V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 340V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMC | |
| 35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount SMC | |
| 35.5V Clamp 44A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 35.8V Clamp 41.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 356V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 356V Clamp 4.2A Ipp Tvs Diode Surface Mount SMC | |
| 37.28V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 373.8V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMC | |
| 38.9V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 39.4V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 40.85V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 405V Clamp 3.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 405V Clamp 3.7A Ipp Tvs Diode Surface Mount SMC | |
| 42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMC | |
| 42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 42.1V Clamp 35.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 42.1V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 425.25V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 43V Clamp 34.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 44.21V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 46.6V Clamp 32.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 48.3V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 50V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| PPPM 1500W; VRWM 24V; VBR MIN 26 | |
| TVS 1.5KW 200V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 200V 5%UNI DO-214AB TR | |
| TVS 1.5KW 20V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 20V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 220V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 220V 5%UNI DO-214AB TR | |
| TVS 1.5KW 22V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 22V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 24V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 24V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 250V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 250V 5%UNI DO-214AB TR | |
| TVS 1.5KW 26V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 26V 5%UNI DO-214AB TR1 | |
| TVS DIODE 18VWM 29.2VC DO214AB | |
| TVS DIODE 18VWM 29.2VC SMC | |
| TVS DIODE 18VWM 32.2VC DO214AB | |
| TVS DIODE 190VWM 307.8V DO214AB | |
| TVS DIODE 190VWM 307VC SMC | |
| TVS DIODE 190VWM 308VC DO214AB | |
| TVS DIODE 19VWM 30.8VC DO214AB | |
| TVS DIODE 200VWM 324VC DO214AB | |
| TVS DIODE 200VWM 324VC SMC | |
| TVS DIODE 20VWM 32.4VC DO214AB | |
| TVS DIODE 20VWM 32.4VC SMC | |
| TVS DIODE 20VWM 35.8VC DO214AB | |
| TVS DIODE 210VWM 340VC DO214AB | |
| TVS DIODE 220VWM 356VC DO214AB | |
| TVS DIODE 220VWM 356VC SMC | |
| TVS DIODE 22VWM 35.5VC DO214AB | |
| TVS DIODE 22VWM 35.5VC SMC | |
| TVS DIODE 22VWM 39.4VC DO214AB | |
| TVS DIODE 24VWM 38.9VC DO214AB | |
| TVS DIODE 24VWM 38.9VC SMA | |
| TVS DIODE 24VWM 38.9VC SMC | |
| TVS DIODE 24VWM 43VC DO214AB | |
| TVS DIODE 250VWM 405VC DO214AB | |
| TVS DIODE 26VWM 42.1VC DO214AB | |
| TVS DIODE 26VWM 42.1VC SMC | |
| TVS DIODE 26VWM 46.6VC DO214AB |
| << Prev | Next >> |