DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 290 300 310 320 330 340 347 348 349 350 351 352 353 354 355 356 357 358 359 360 370 380 390 400 410 417
Product Name Notes
100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMC
12V Clamp 815A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.5V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount SMC
64.5V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
67.73V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount SMC
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
69.4V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
71.4V Clamp 21A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
713V Clamp 2.1A Ipp Tvs Diode Surface Mount SMC
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC
72.7V Clamp 21A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
748.65V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
76.34V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
76.7V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
760V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC
77.4V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
80.3V Clamp 18.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
81.27V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC
82.4V Clamp 19A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
85.5V Clamp 17.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
86.52V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC
9.2V Clamp 171A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
9.66V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.6V Clamp 156.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
PPPM 1500W; VRWM 48V; VBR MIN 53
PPPM 1500W; VRWM 5.0V; VBR MIN 6
TVS 1.5KW 40V 5%BI DO-214AB TR13
TVS 1.5KW 43V 5%BI DO-214AB TR13
TVS 1.5KW 43V 5%UNI DO-214AB TR1
TVS 1.5KW 45V 5%BI DO-214AB TR13
TVS 1.5KW 45V 5%UNI DO-214AB TR1
TVS 1.5KW 48V 5%BI DO-214AB TR13
TVS 1.5KW 48V 5%UNI DO-214AB TR1
TVS 1.5KW 5.0V 5%BI DO-214AB TR1
TVS 1.5KW 5.0V 5%UNI DO-214AB TR
TVS 1.5KW 51V 5%BI DO-214AB TR13
TVS 1.5KW 51V 5%UNI DO-214AB TR1
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.5VC SMC
TVS DIODE 40VWM 71.4VC DO214AB
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE 43VWM 69.4VC SMC
TVS DIODE 43VWM 76.7VC DO214AB
TVS DIODE 440VWM 713VC DO214AB
TVS DIODE 45VWM 72.7VC DO214AB
TVS DIODE 45VWM 72.7VC SMC
TVS DIODE 45VWM 80.3VC DO214AB
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 48VWM 77.4VC SMC
TVS DIODE 48VWM 85.5VC DO214AB
TVS DIODE 51VWM 82.4VC DO214AB
TVS DIODE 51VWM 82.4VC SMC
TVS DIODE 51VWM 91.1VC DO214AB
TVS DIODE 5VWM 12VC DO214AB
TVS DIODE 5VWM 9.2VC DO214AB
TVS DIODE 5VWM 9.2VC SMC
TVS DIODE 5VWM 9.6VC DO214AB

<< Prev Next >>