The Vishay TVS diode, part number 60AC3840, is a unidirectional transient voltage suppressor designed for applications requiring protection against voltage transients. It features a peak pulse power dissipation of 1500 W and a reverse stand-off voltage of 40 V. The device is housed in a DO-214AB package, making it suitable for surface mount applications. The maximum clamping voltage is specified at 64.5 V, and it can handle a peak forward surge current of 200 A. The operating junction temperature range is from -55 °C to +150 °C, ensuring reliability in various environments. This diode is ideal for protecting sensitive electronics in consumer, computer, industrial, automotive, and telecommunication applications.
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
SMCJ40A transient suppressor, 1500W
SMCJ40A transient suppressor, 1500W
SMCJ40A transient suppressor, 1500W
40V Unidirectional TVS Diode, 1.5kW, 23.3A, SMC Package Product overview: SMCJ40A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V, 23.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, 23.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ40A-E3/57T can be used for catalog matching and distributor lookup.
TVS DIODE, 1.5KW, 40V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 40V, UNIDIR, DO-214AB; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio
TVS DIODE 40VWM 64.5VC SMC
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ40A-E3/57TGIDKR-ND | 6311132 | 6311132P | 144-SMCJ40A-E3/57T | 77K6640 | 60AC3840 | 884-SMCJ40A-E3/57T | SMCJ40A-E3/57T | SMCJ40A-E3/57T |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 40V 23.3A TVS Protection Diode | Tvs Diode, 1.5Kw, 40V, Do-214Ab, Full Reel; Product Range Vishay | Tvs Diode, 1.5Kw, 40V, Unidir, Do-214Ab; Product Range Vishay | TVS DIODE 40VWM 64.5VC SMC | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| Package | DO-214AB, SMC | Smc | SMC | Tape and Reel | DO-214AB (SMC) | DO-214AB | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | ||||
| VBR | 44.4 volts | 44.4 volts | 44.4 volts | 44.4 volts |