Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Diode TVS Uni-Dir 30V 1500W DO214AB
Diode TVS Uni-Dir 30V 1500W DO214AB
Diode TVS Uni-Dir 30V 1500W DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
31A 1.5kW 48.4V 33.3V 30V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 1.5kW 30V 5% Uni-Directional
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE, 1.5KW, 30V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 30V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMCJ Series, Unidirectional, 30 V, DO-214AB, 2, 33.3 V RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ30A | SMCJ30ALFTR-ND | 7645675P | 7645675 | SMCJ30A | SMCJ30A | SMCJ30A | SMCJ30A | 71J2185 | 06R1990 | 34X2855 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | TVS Diodes | Tvs Diode, 1.5Kw, 30V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 30V, Do-214Ab, Full Reel; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, Smcj Series, Unidirectional, 30 V, Do-214Ab, 2, 33.3 V Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | ||||||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | |||||
| Configuration | Single | Single | Single | ||||||||
| Package | DO-214AB, SMC | DO-214 | Do-214ab (smc) | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) |