Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
567V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 350V 5%UNI DO-214AB TR13 RoHS
TVS 1.5KW 350V 5%UNI DO-214AB TR13 RoHS
TVS 1.5KW 350V 5%UNI DO-214AB TR13 RoHS
TVS DIODE 350VWM 567VC DO214AB
TVS DIODE 350VWM 567VC DO214AB
TVS DIODE, 1.5KW, 350V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 350V, DO-214AB; Breakdown Voltage Range:391V to 432V; Breakdown Voltage Vbr:432V; Clamping Voltage Vc Max:567V; Diode Case Style:DO-214AB; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ350A | SMCJ350ALFCT-ND | 1714279P | 1714279 | SMCJ350A | SMCJ350A | 26K7469 | 06R1996 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 350V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 350V, Do-214Ab; Breakdown Voltage Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 567 volts | 567 volts | 567 volts | 567 volts | 567 volts | |||
| VBR | 391 to 432 volts | 391 volts | 391 volts | 391 volts | 391 volts | 391 to 432 volts | ||
| Configuration | Single | Single | Single | |||||
| Package | DO-214AB, SMC | DO-214 | Do-214ab (smc) | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB |